The THS3122CD is a low-noise, high-speed current feedback amplifier designed for applications requiring high output current drive and low distortion. It features a maximum output current of 440 mA per channel and operates with dual supply voltages ranging from ±5 V to ±15 V. The amplifier has a -3 dB bandwidth of 160 MHz and a slew rate of 1550 V/µs, making it suitable for high-frequency applications. Input bias current is specified at 6 µA, and the voltage input offset is 4.4 mV. The device is packaged in an 8-SOIC format and is compliant with halogen-free standards. It is ideal for use in video distribution, instrumentation, line drivers, and motor drivers. The operating temperature range is from 0°C to 70°C, and it draws a supply current of 8.4 mA.
Dual, High Output Current, 120-MHz Amplifier 8-SOIC 0 to 70
Current Feedback Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1267036-THS3122CD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 4.4mV
Family Name: THS3122
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 440mA
SR - Slew Rate: 1550 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): NE532D-T; LM358AD,623; LM358AD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 10000uV Offset-Max, 126MHz Band Width, PDSO8
Dual 160MHz Op Amp, 440mA Output, 8-SOIC Product overview: THS3122CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3122CD can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Dual, High Output Current, 120-MHz Amplifier 8-SOIC 0 to 70
High Speed Operational Amplifiers Daul 120Mhz HAout
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3122CD | 296-34201-5-ND | 1267036-THS3122CD | THS3122CD | 687-THS3122CD | THS3122CD | THS3122CD | 815-THS3122CD | THS3122CD | THS3122CD |
| Product Name | THS3122 Dual, High Output Current, 120-MHz Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3122CD | Dual 160MHz 440mA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Dual, High Output Current, 120-MHz Amplifier 8-SOIC 0 to 70 | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SO PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |||
| Source Current (IS) | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | ||||||
| Slew Rate | 1550 V/µs | 1550 V/µs | 1550 V/µs | 1550 V/µs | 0.0015 V/µs | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |