Texas Instruments THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual THS4022ID

Description
350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Request a Quote
Description
350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS4022 is a dual, high-speed, voltage-feedback amplifier designed for applications requiring low noise and high bandwidth, such as ultrasound scanners and signal conditioning. It is housed in an 8-pin SOIC package with dimensions of 6.76 mm width and 505.46 mm length in tube packaging, and operates from -40°C to 85°C. The device features a 2GHz gain-bandwidth product, a 470V/μs slew rate, and 30ns settling time at 10V/V gain. Each amplifier draws 7.5mA of supply current and delivers 200mA output drive capability. It is stable at gains of 10V/V or greater and -9V/V or less, with a voltage noise of 1.2nV/√Hz and THD of -68dBc at 1MHz. Power supply range is ±4.5V to ±16V. The part meets RoHS compliance and has a Level-1-260C-UNLIM MSL rating.

Datasheet Summary
Powered by GS/AI

The THS4022 is a dual, high-speed, voltage-feedback amplifier designed for applications requiring low noise and high bandwidth, such as ultrasound scanners and signal conditioning. It is housed in an 8-pin SOIC package with dimensions of 6.76 mm width and 505.46 mm length in tube packaging, and operates from -40°C to 85°C. The device features a 2GHz gain-bandwidth product, a 470V/μs slew rate, and 30ns settling time at 10V/V gain. Each amplifier draws 7.5mA of supply current and delivers 200mA output drive capability. It is stable at gains of 10V/V or greater and -9V/V or less, with a voltage noise of 1.2nV/√Hz and THD of -68dBc at 1MHz. Power supply range is ±4.5V to ±16V. The part meets RoHS compliance and has a Level-1-260C-UNLIM MSL rating.

Suppliers

Company
Product
Description
Supplier Links
THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual - THS4022ID - Texas Instruments
Dallas, TX, United States
THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual
THS4022ID
THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual THS4022ID
350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85

350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7519-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7519-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7519-5-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - THS4022ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 2 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 350MHz 470V SOIC Operational Amplifier IC
687-THS4022ID
Dual 350MHz 470V SOIC Operational Amplifier IC 687-THS4022ID
350MHz Dual Op Amp, 470V/µs Slew Rate, 74dB CMRR, 8-SOIC Product overview: THS4022ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350MHz, 470V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350MHz, 470V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4022ID can be used for catalog matching and distributor lookup.

350MHz Dual Op Amp, 470V/µs Slew Rate, 74dB CMRR, 8-SOIC Product overview: THS4022ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350MHz, 470V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350MHz, 470V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4022ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4022ID - 054694-THS4022ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4022ID
054694-THS4022ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4022ID 054694-THS4022ID
Manufacturer: Texas Instruments Win Source Part Number: 054694-THS4022ID Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 470 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Operating Supply Current: 7.8mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054694-THS4022ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 470 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4022ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4022ID
Integrated Circuits (ICs) - Linear - Amplifiers THS4022ID
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4022ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4022ID
Instrumentation, OP Amps, Buffer Amps THS4022ID
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4022ID
High Speed Operational Amplifiers THS4022ID
High Speed Operational Amplifiers Dual 350MHz

High Speed Operational Amplifiers Dual 350MHz

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4022ID 296-7519-5-ND THS4022ID 687-THS4022ID 054694-THS4022ID THS4022ID THS4022ID THS4022ID
Product Name THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual Instrumentation, Op Amps, Buffer Amps Dual 350MHz 470V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4022ID Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Rail/Tube SOP; MSOP; 8-MSOP-PowerPad -40degC ~ 85degC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 7.8 milliamps 7.8 milliamps 7.8 milliamps
Slew Rate 470 V/µs 470 V/µs 470 V/µs 4.70E-4 V/µs 470 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data