Manufacturer: STMicroelectronics
Win Source Part Number: 845931-TDA7802
Series: Automotive, AEC-Q100
Features: Amplifier IC
Package: Tube
Family Name: TDA7802
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 17
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC AMP SB QUAD 72W 27FLEXIWATT
Audio Amplifiers Quad 24-bit 110dB BCD LV High EFF Amp
Audio Audio Amplifier 4 Channel 27-Flexiwatt (Vertical)
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 845931-TDA7802 | TDA7802 | TDA7802 | TDA7802 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7802 | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Output Power | 72 watts |