Texas Instruments THS4140 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown THS4140IDGK

Description
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-VSSOP -40 to 85
Request a Quote
Description
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS4140IDGK is a high-speed, fully differential input/differential output amplifier with shutdown capability, housed in an 8-pin VSSOP package. It operates from a single 5-V to dual ±15-V supply and supports an operating temperature range of -40°C to 85°C. The device features a 160 MHz bandwidth at ±15-V supply, a 450 V/μs slew rate, and 6.5 nV/√Hz input-referred noise. It provides balanced differential outputs for excellent common-mode noise rejection and low harmonic distortion, making it suitable for applications such as ADC driving and differential signal conditioning.

Datasheet Summary
Powered by GS/AI

The THS4140IDGK is a high-speed, fully differential input/differential output amplifier with shutdown capability, housed in an 8-pin VSSOP package. It operates from a single 5-V to dual ±15-V supply and supports an operating temperature range of -40°C to 85°C. The device features a 160 MHz bandwidth at ±15-V supply, a 450 V/μs slew rate, and 6.5 nV/√Hz input-referred noise. It provides balanced differential outputs for excellent common-mode noise rejection and low harmonic distortion, making it suitable for applications such as ADC driving and differential signal conditioning.

Suppliers

Company
Product
Description
Supplier Links
THS4140 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown - THS4140IDGK - Texas Instruments
Dallas, TX, United States
THS4140 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown
THS4140IDGK
THS4140 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown THS4140IDGK
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-VSSOP -40 to 85

Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16778-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16778-5-ND
Instrumentation, Op Amps, Buffer Amps 296-16778-5-ND
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
 - THS4140IDGK - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, 160MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 7000uV Offset-Max, 160MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4140IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4140IDGK
Instrumentation, OP Amps, Buffer Amps THS4140IDGK
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4140IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4140IDGK
Integrated Circuits (ICs) - Linear - Amplifiers THS4140IDGK
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4140IDGK
Differential Amplifiers THS4140IDGK
Differential Amplifiers Fully Diff I/O High Slew Rate

Differential Amplifiers Fully Diff I/O High Slew Rate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4140IDGK 296-16778-5-ND THS4140IDGK THS4140IDGK THS4140IDGK THS4140IDGK
Product Name THS4140 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; VSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Source Current (IS) 13.2 milliamps 13.2 milliamps
Slew Rate 450 V/µs 450 V/µs 4.50E-4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data