350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
350MHz Op Amp, 470V/µs Slew Rate, 100mA Output, HVSSOP Product overview: THS4021IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 470V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 470V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4021IDGN can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Operational Amplifier, 1 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
High Speed Operational Amplifiers Ultra-Low Noise Voltage-Feedback
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4021IDGN | 687-THS4021IDGN | THS4021IDGN-ND | THS4021IDGN | THS4021IDGN | THS4021IDGN | THS4021IDGN |
| Product Name | THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier | 350MHz 470V 100mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 9 to 32 volts | 9 volts | |||||
| Slew Rate | 470 V/µs | 470 V/µs | 4.70E-4 V/µs | 470 V/µs |