420-MHz Current-Feedback Amplifier 8-MSOP-PowerPAD
Current Feedback Amplifier 1 Circuit 8-HVSSOP
420MHz Current-Feedback Op Amp, 1.75GHz GBW, 6500V/µs Slew, 120mA Output, 8-MSOP Product overview: THS3001IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 1.75GHz, 6500V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420MHz, 1.75GHz, 6500V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3001IDGN can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, 350MHz Band Width, BIPolar, PDSO8
Current Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers 420-MHz Curr Feedback Amp
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
OP AMP, HIGH SPEED CFB, SMD, 3001; No. of Amplifiers:1 Amplifier; Bandwidth:1.75GHz; Slew Rate:1700V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3001IDGN | 296-34198-5-ND | 687-THS3001IDGN | THS3001IDGN | THS3001IDGN | THS3001IDGN | THS3001IDGN | 29AH7785 |
| Product Name | THS3001 420-MHz Current-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 420MHz 1.75GHz 6500V MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, High Speed Cfb, Smd, 3001; No. Of Amplifiers Texas Instruments | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 6.6 milliamps | 6.6 milliamps | ||||||
| Slew Rate | 6500 V/µs | 6500 V/µs | 6500 V/µs | 0.0065 V/µs | 1700 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |