Wideband Operational Amplifier 5-SOT-23 -40 to 85
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
3GHz Op Amp, 830V/µs Slew Rate, SOT-23-5 Product overview: THS4304DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 830V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3GHz, 830V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4304DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107081-THS4304DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 3GHz
Amplifier Type: Voltage Feedback
Slew Rate: 830 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5 V, ±1.35 V to 2.5 V
Operating Supply Current: 18mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 870MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 870MHZ SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers Wideband Operational Amplifier
OP AMP, 3GHZ, 830V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3GHz; Slew Rate:830V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4304DBVT | THS4304DBVT | 296-17251-1-ND | 687-THS4304DBVT | 1107081-THS4304DBVT | 815-THS4304DBVT | THS4304DBVT | THS4304DBVT | 28AH5302 | THS4304DBVT | THS4304DBVT | THS4304DBVT |
| Product Name | THS4304 Wideband Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 3GHz 830V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4304DBVT | IC OPAMP VFB 870MHZ SOT23-5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Op Amp, 3Ghz, 830V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||||
| Supply Voltage (VS) | 3 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 volts | 2.7 volts | ||||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| GBW | 3000 MHz | 870 MHz | 870 MHz | 870 MHz |