180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 180-MHz High Output Drive
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4062IDGNRG4 | THS4062IDGNRG4-ND | THS4062IDGNRG4 | THS4062IDGNRG4 | THS4062IDGNRG4 | THS4062IDGNRG4 |
| Product Name | THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||
| Slew Rate | 400 V/µs | 4.00E-4 V/µs | 400 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |