Audio Amplifiers Lo-voltage operation efficiency (classSB)
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
IC AMP AB QUAD 50W POWERSO-36
IC AMP AB QUAD 50W POWERSO-36
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDA7569BDLVPDTR | TDA7569BDLVPDTR | TDA7569BDLVPDTR | TDA7569BDLVPDTR |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | |||
| Supply Voltage (VS) | 6 to 18 volts | 18 to 6 volts | ||
| Output Power | 50 watts | 50 watts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |