The THS4011 is a single-channel, high-speed, voltage-feedback amplifier with a 290-MHz bandwidth, 310-V/µs slew rate, and 37-ns settling time (0.1%). It offers a typical output current drive of 110 mA and operates from ±5 V to ±15 V supplies. The THS4011CDGNR variant is housed in an 8-pin HVSSOP (DGN) package with PowerPAD™ and is rated for operation from 0°C to 70°C. It achieves -80 dBc total harmonic distortion at 1 MHz with a 150-Ω load and provides 70-MHz bandwidth at 0.1-dB gain flatness for video applications.
290-MHz Low-Distortion Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Manufacturer: Texas Instruments
Win Source Part Number: 142505-THS4011CDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Slew Rate: 310 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 290MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
290MHz Op Amp, 110mA Output, 310V/µs Slew Rate, HVSSOP Product overview: THS4011CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MHz, 110mA, 310V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 290MHz, 110mA, 310V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4011CDGNR can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 290-MHz Low-Dist Volt-Feedback Amp
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4011CDGNR | 142505-THS4011CDGNR | THS4011CDGNR | 296-THS4011CDGNRTR-ND | 687-THS4011CDGNR | THS4011CDGNR | THS4011CDGNR | THS4011CDGNR | THS4011CDGNR |
| Product Name | THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4011CDGNR | Instrumentation, Op Amps, Buffer Amps | 290MHz 110mA 310V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts | ||||||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts |