Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier 8-SO PowerPAD -40 to 85
Single Op Amp, 235MHz BW, 7300V/µs SR, 280mA IO, 15V, SOIC Product overview: THS3091DDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MHz, 7300V, 280mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 235MHz, 7300V, 280mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3091DDA can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
IC, OP AMP, CFB, SMD, 3091, HSOP8; No. of Amplifiers:1 Amplifier; Bandwidth:235MHz; Slew Rate:7300V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Current Feedback Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP CFA 1 CIRC 8SOPWRPAD
IC OPAMP CFA 1 CIRC 8SOPWRPAD
IC OPAMP CFA 1 CIRC 8SOPWRPAD
High Speed Operational Amplifiers Single Lo-Distort Current Feedback
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3091DDA | 6607929 | 6607929P | 687-THS3091DDA | 296-15789-5-ND | 29AH7786 | THS3091DDA | THS3091DDA | THS3091DDA | THS3091DDA | THS3091DDA |
| Product Name | THS3091 Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier | Op Amps | Op Amps | 235MHz 7300V 280mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Cfb, Smd, 3091, Hsop8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 5 to 15 volts | 10 volts | 10 volts | ||||||
| VOS | 4 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||||
| Quiescent Current (IQ) | 11000 microamps |