Dual, Low-Noise, High Output Current, 110-MHz Amplifier 8-SO PowerPAD -40 to 85
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
Operational Amplifier, 2 Func, 10000uV Offset-Max, 103MHz Band Width, PDSO8
Dual 110MHz Op Amp, 270mA Output, 1300V/µs Slew Rate, HSOP Product overview: THS3112IDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 270mA, 1300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110MHz, 270mA, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3112IDDA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267026-THS3112IDDA
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 110MHz
Supply Current: 4.9mA
Amplifier Type: Current Feedback
Slew Rate: 1550V/μs
Current - Input Bias: 330nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 270mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: THS3112
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
IC OPAMP CFA 2 CIRC 8SOPWRPAD
High Speed Operational Amplifiers Dual Lo-Noise High Output Current
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3112IDDA | THS3112IDDA-ND | THS3112IDDA | 687-THS3112IDDA | 1267026-THS3112IDDA | THS3112IDDA | THS3112IDDA | THS3112IDDA |
| Product Name | THS3112 Dual, Low-Noise, High Output Current, 110-MHz Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 110MHz 270mA 1300V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3112IDDA | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SO PowerPAD,SOIC | "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; HSOIC8 | Rail/Tube | Surface Mount | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 4.9 milliamps | 4.9 milliamps | 4.9 milliamps | |||||
| Slew Rate | 1550 V/µs | 1300 V/µs | 1550 V/µs | 0.0015 V/µs | 1550 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |