Texas Instruments THS4302 Wideband Fixed Gain Amplifier THS4302RGTT

Description
Wideband Fixed Gain Amplifier 16-QFN -40 to 85
Request a Quote Datasheet
Description
Wideband Fixed Gain Amplifier 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4302 Wideband Fixed Gain Amplifier - THS4302RGTT - Texas Instruments
Dallas, TX, United States
THS4302 Wideband Fixed Gain Amplifier
THS4302RGTT
THS4302 Wideband Fixed Gain Amplifier THS4302RGTT
Wideband Fixed Gain Amplifier 16-QFN -40 to 85

Wideband Fixed Gain Amplifier 16-QFN -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39225-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39225-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39225-1-ND
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)

General Purpose Amplifier 1 Circuit 16-VQFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39225-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39225-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39225-2-ND
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)

General Purpose Amplifier 1 Circuit 16-VQFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39225-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39225-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39225-6-ND
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)

General Purpose Amplifier 1 Circuit 16-VQFN (3x3)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4302RGTT - 936478-THS4302RGTT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4302RGTT
936478-THS4302RGTT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4302RGTT 936478-THS4302RGTT
Manufacturer: Texas Instruments Win Source Part Number: 936478-THS4302RGTT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: THS4302 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-39225-2, THS4302RGTT-ND, 296-39225-1, 296-39225-6

Manufacturer: Texas Instruments
Win Source Part Number: 936478-THS4302RGTT
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - 16-VQFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS4302
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-39225-2, THS4302RGTT-ND, 296-39225-1, 296-39225-6

Buy Now Datasheet
 - THS4302RGTT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4250uV Offset-Max, BIPolar, PQCC16

Operational Amplifier, 1 Func, 4250uV Offset-Max, BIPolar, PQCC16

Supplier's Site Datasheet
Singapore, Singapore
2.4GHz 12GHz 180mA VQFN Operational Amplifier IC
687-THS4302RGTT
2.4GHz 12GHz 180mA VQFN Operational Amplifier IC 687-THS4302RGTT
2.4GHz Wideband Op Amp, 12GHz GBW, 180mA Output, VQFN Product overview: THS4302RGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 12GHz, 180mA, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.4GHz, 12GHz, 180mA, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4302RGTT can be used for catalog matching and distributor lookup.

2.4GHz Wideband Op Amp, 12GHz GBW, 180mA Output, VQFN Product overview: THS4302RGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 12GHz, 180mA, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.4GHz, 12GHz, 180mA, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4302RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OPAMP GP 12GHZ 16QFN - 815-THS4302RGTT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 12GHZ 16QFN
815-THS4302RGTT
IC OPAMP GP 12GHZ 16QFN 815-THS4302RGTT
IC OPAMP GP 12GHZ 16QFN

IC OPAMP GP 12GHZ 16QFN

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4302RGTT
High Speed Operational Amplifiers THS4302RGTT
High Speed Operational Amplifiers Wideband Fixed Gain Amplifier

High Speed Operational Amplifiers Wideband Fixed Gain Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4302RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4302RGTT
Instrumentation, OP Amps, Buffer Amps THS4302RGTT
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)

General Purpose Amplifier 1 Circuit 16-VQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS4302RGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4302RGTT
Integrated Circuits (ICs) - Linear - Amplifiers THS4302RGTT
IC OPAMP GP 1 CIRCUIT 16VQFN

IC OPAMP GP 1 CIRCUIT 16VQFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4302RGTT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4302RGTT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4302RGTT
IC OPAMP GP 1 CIRCUIT 16VQFN

IC OPAMP GP 1 CIRCUIT 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4302RGTT 296-39225-1-ND 936478-THS4302RGTT THS4302RGTT 687-THS4302RGTT 815-THS4302RGTT THS4302RGTT THS4302RGTT THS4302RGTT THS4302RGTT
Product Name THS4302 Wideband Fixed Gain Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4302RGTT 2.4GHz 12GHz 180mA VQFN Operational Amplifier IC IC OPAMP GP 12GHZ 16QFN High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type QFN 16-VFQFN Exposed Pad 16-VQFN (3x3) VQFN16 Tape and Reel 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad Surface Mount
Source Current (IS) 37 milliamps 37 milliamps 37 milliamps
Slew Rate 5500 V/µs 5500 V/µs 5500 V/µs 0.0055 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
7 suppliers