70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Operational Amplifier, 2 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Fdback Amp Dual
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4052CDGN | THS4052CDGN-ND | THS4052CDGN | THS4052CDGN | THS4052CDGN | 815-THS4052CDGN | THS4052CDGN |
| Product Name | THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70 | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | Surface Mount | |
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | |||||
| Slew Rate | 240 V/µs | 240 V/µs | 2.40E-4 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |