Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (SMD)
IC AMP AB QUAD 75W 27FLEXIWATT
IC AMP AB QUAD 75W 27FLEXIWATT
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (SMD)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDA7563ASM-ND | TDA7563ASM | TDA7563ASM | TDA7563ASM | TDA7563ASM |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||
| Output Power | 75 watts | 75 watts | 75 watts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Operation Class | Class AB | Class AB |