165-MHz C-Stable Voltage-Feedback Amplifier 8-SOIC 0 to 70
Operational Amplifier, 1 Func, 10000uV Offset-Max, 165MHz Band Width, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SOIC
165MHz Op Amp, 400V/µs Slew Rate, 100mA Output, 1-Ch, 8-SOIC Product overview: THS4041CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 400V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 165MHz, 400V, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4041CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267084-THS4041CD
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 165MHz
Supply Current: 8mA
Amplifier Type: Voltage Feedback
Slew Rate: 400V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD817ARZ; THS4031CD; THS4021CD;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: THS4041
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers 165MHz
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4041CD | THS4041CD | 296-2407-5-ND | 687-THS4041CD | 1267084-THS4041CD | THS4041CD | THS4041CD | THS4041CD | THS4041CD |
| Product Name | THS4041 165-MHz C-Stable Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 165MHz 400V 100mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4041CD | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps |