The THS4012CD is a dual, high-speed voltage-feedback amplifier with a bandwidth of 290 MHz at G=1, a slew rate of 310 V/μs, and a 0.1% settling time of 37 ns. It operates from ±5 V to ±15 V supplies, provides 110 mA output current drive, and achieves -80 dBc total harmonic distortion at 1 MHz with a 150 Ω load. The device offers 70 MHz bandwidth with 0.1 dB gain flatness, 0.006% differential gain error, and 0.01° differential phase error for video applications. It is packaged in an 8-pin SOIC case with operating temperature range 0°C to 70°C.
290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-SOIC
290MHz Dual Op Amp, Voltage Feedback, 310V/µs Slew Rate, 110mA Output Product overview: THS4012CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 290MHz, 310V, 110mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 290MHz, 310V, 110mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4012CD can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032121-THS4012CD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Slew Rate: 310 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Family Name: THS4012
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 290MHz
Alternative Parts (Cross-Reference): BA4558RF; BA4558RF-E2; BA4558YF-MGE2; UPC1458G2-E1-A ;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual 290MHz
OP AMP, DUAL 290MHZ, 4012, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:290MHz; Slew Rate:310V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP VFB 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4012CD | 687-THS4012CD | THS4012CD | 032121-THS4012CD | 296-7511-5-ND | THS4012CD | 28AH5291 | THS4012CD | THS4012CD | THS4012CD | 815-THS4012CD |
| Product Name | THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual | Dual 290MHz 310V 110mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012CD | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Op Amp, Dual 290Mhz, 4012, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 2 CIRCUIT 8SOIC | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 4.5 to 16 volts | 9 volts | |||||||
| Slew Rate | 310 V/µs | 310 V/µs | 310 V/µs | 310 V/µs | 3.10E-4 V/µs | 310 V/µs |