High-Voltage, High Slew-Rate Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
300MHz Op Amp, 7000V/µs Slew Rate, 1-Ch, HVSSOP Product overview: THS3061DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 7000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 7000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3061DGN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267010-THS3061DGN
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 300MHz
Supply Current: 8.3mA
Amplifier Type: Current Feedback
Slew Rate: 7000V/μs
Gain Bandwidth Product: 2.2GHz
Current - Input Bias: 6μA
Voltage - Input Offset: 700μV
Current - Output / Channel: 145mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: THS3061
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback
OP-AMP, SINGLE, 300MHZ, 7KV/US, HMSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:300MHz; Slew Rate:7kV/µs; Supply Voltage Range:10V to 30V, ± 5V to ± 15V; Amplifier Case Style:HMSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
Current Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS3061DGN | 687-THS3061DGN | 1267010-THS3061DGN | 2525572P | 296-13613-5-ND | THS3061DGN | THS3061DGN | THS3061DGN | 26AJ9822 | THS3061DGN |
| Product Name | THS3061 High-Voltage, High Slew-Rate Current Feedback Amplifier | 300MHz 7000V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3061DGN | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Op-Amp, Single, 300Mhz, 7Kv/us, Hmsop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | SSOP; SOP; HVSSOP (DGN) | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | 10 volts | ||||||
| Slew Rate | 7000 V/µs | 7000 V/µs | 7000 V/µs | 7000 V/µs | 0.0070 V/µs | 7000 V/µs |