The THS3110IDGN is a low-noise, high-voltage, current-feedback operational amplifier with a power-down feature, offered in an 8-pin HVSSOP (DGN) package with a PowerPAD. It operates over a supply range of ±5 V to ±15 V, delivers a 260 mA output current, and has a 1300 V/μs slew rate and 90 MHz bandwidth at a gain of 2 with a 100 Ω load. The device supports an operating junction temperature up to 125°C and an industrial free-air temperature range of -40°C to +85°C. The PowerPAD is electrically isolated and must be thermally connected to a PCB heatsink for proper power dissipation.
Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down 8-MSOP-PowerPAD -40 to 85
Current Feedback Amplifier 1 Circuit 8-HVSSOP
Operational Amplifier, 1 Func, 10000uV Offset-Max, 66MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267019-THS3110IDGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Current - Input Bias: 1.5μA
Voltage - Input Offset: 3mV
Family Name: THS3110
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 260mA
SR - Slew Rate: 1300 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): OP20HP; OP20FZ; OP21GZ;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
100MHz Current-Feedback Op Amp, 1300V/µs Slew Rate, 260mA Output, 8-HVSSOP Product overview: THS3110IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1300V, 260mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 1300V, 260mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3110IDGN can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Sngl Lo-Noise Hi-Vlt Current-Feedback
Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down 8-HVSSOP -40 to 85
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS3110IDGN | 296-15769-5-ND | THS3110IDGN | 1267019-THS3110IDGN | 687-THS3110IDGN | THS3110IDGN | THS3110IDGN | THS3110IDGN | 815-THS3110IDGN |
| Product Name | THS3110 Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3110IDGN | 100MHz 1300V 260mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down 8-HVSSOP -40 to 85 | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps | ||||||
| Slew Rate | 1300 V/µs | 1300 V/µs | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |