High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SO PowerPAD -40 to 85
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
IC OPAMP CFA 2 CIRC 8SOPWRPAD
Current Feedback Amplifier 2 Circuit 8-SO PowerPad
IC OPAMP CFA 2 CIRC 8SOPWRPAD
High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3062DDAG3 | THS3062DDAG3-ND | THS3062DDAG3 | THS3062DDAG3 | THS3062DDAG3 | THS3062DDAG3 |
| Product Name | THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SO PowerPAD,SOIC | "8-PowerSOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | |||
| Slew Rate | 7000 V/µs | 0.0070 V/µs | 7000 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |