Manufacturer: STMicroelectronics
Win Source Part Number: 1266250-TDA7572
Packaging: Tray
Type: Class D
Mounting Style: SMD
Features: Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 64-HiQUAD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-BQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7572
Manufacturer Pack Quantity: 504
MSL Level: 3 (168 Hours)
Supply Voltage (V): 9V ~ 58V, ±4V ~ 29V
Amplifier IC 1-Channel (Mono) Class D 64-HiQUAD
IC AMP CLASS D MONO 64HIQUAD
Amplifier IC 1-Channel (Mono) Class D 64-HiQUAD
IC AMP CLASS D MONO 64HIQUAD
Audio Amplifiers 200W Mono Bridge PWM Amplifier Built-In
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1266250-TDA7572 | 497-11726-ND | TDA7572 | TDA7572 | TDA7572 | TDA7572 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7572 | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 9 to 58 volts | 9 to 58 volts | 9 to 29 volts | 29 to 9 volts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Operation Class | Class D | Class D | Class D | |||
| Features | Thermal Shutdown Protection |