Audio Amp Speaker 4-CH Stereo 75W Class-AB Automotive 27-Pin FLEXIWATT(Vertical) Tube Product overview: TDA7563B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7563B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 115886-TDA7563B
Packaging: Tube/Rail
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 75W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 27-Flexiwatt (Vertical)
Dimension: 27-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
IC AMP AB QUAD 75W 27FLEXIWATT
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
IC AMP AB QUAD 75W 27FLEXIWATT
AMPLIFIER, CLASS AB, 2X75W, FLEXIWATT27; Amplifier Class:AB; No. of Channels:4 Channel; Output Power:75W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt27; No. of Pins:27Pins; Load Impedance:2ohm; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-TDA7563B | 115886-TDA7563B | 497-18654-ND | TDA7563B | TDA7563B | TDA7563B | TDA7563B | 18AC7838 |
| Product Name | Automotive 75W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7563B | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Amplifier, Class Ab, 2X75W, Flexiwatt27; Amplifier Class Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 15 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Rail/Tube | 27-Flexiwatt (Vertical) | 27-Flexiwatt, Formed Leads | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) | |||
| Output Power | 75 watts | 75 watts | 75 watts | 75 watts |