Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute Product overview: TDA7569BLV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7569BLV can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
Manufacturer: STMicroelectronics
Win Source Part Number: 796576-TDA7569BLV
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Mute, Short-Circuit and Thermal Protection
Package: 27-Flexiwatt (Formed Leads)
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 6 V ~ 18 V
Max Output Power x Channels @ Load: 50W x 4 @ 4 Ohm
Family Name: TDA7569B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 27-Flexiwatt (Vertical)
Alternative Parts (Cross-Reference): TDF8544SD/N2,112; TDF8544SD/N2; TDF8544TH/N2,518; TDF8544TH/N3,118;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC AMP AB QUAD 50W 27FLEXIWATT
IC AMP AB QUAD 50W 27FLEXIWATT
IC AMP AB QUAD 50W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
Audio Amplifiers Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7569BLV | 497-15847-5-ND | 796576-TDA7569BLV | TDA7569BLV | TDA7569BLV | TDA7569BLV | TDA7569BLV | TDA7569BLV |
| Product Name | Quad Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7569BLV | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | ||||
| Output Power | 50 watts | 50 watts | 50 watts | 50 watts | ||||
| Operation Class | Class AB | Class A; Class AB | Class AB |