High-Voltage, High Slew-Rate Current Feedback Amplifier 8-SOIC -40 to 85
300MHz Current Feedback Op Amp, 7000V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: THS3061D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 7000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 7000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3061D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267009-THS3061D
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 300MHz
Supply Current: 8.3mA
Amplifier Type: Current Feedback
Slew Rate: 7000V/μs
Gain Bandwidth Product: 2.2GHz
Current - Input Bias: 6μA
Voltage - Input Offset: 700μV
Current - Output / Channel: 145mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: THS3061
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Operational Amplifier, 1 Func, 3500uV Offset-Max, 210MHz Band Width, BIPolar, PDSO8
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
OP AMP, HIGH SPEED CFB, SMD, 3061; No. of Amplifiers:1 Amplifier; Bandwidth:300MHz; Slew Rate:7000V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Current Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3061D | 687-THS3061D | 1267009-THS3061D | THS3061D | 296-13502-5-ND | THS3061D | THS3061D | 28AH5285 | THS3061D | THS3061D |
| Product Name | THS3061 High-Voltage, High Slew-Rate Current Feedback Amplifier | 300MHz 7000V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3061D | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, High Speed Cfb, Smd, 3061; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | 5 to 15 volts | ||||||
| Slew Rate | 7000 V/µs | 7000 V/µs | 7000 V/µs | 0.0070 V/µs | 7000 V/µs | 7000 V/µs |