The THS4021 is a single-channel, ultra-low voltage noise, high-speed voltage-feedback amplifier designed for applications requiring low noise and high bandwidth, such as ultrasound scanners and communication systems. It is available in an 8-pin HVSSOP package, operates over a supply voltage range of ±4.5V to ±16V, and is stable at gains of 10V/V or greater. The device has a gain-bandwidth product of 2GHz, a slew rate of 470V/μs, a 30ns settling time (0.1%) at 10V/V, and provides a typical output drive of 200mA while consuming 7.5mA per amplifier. It includes offset nulling pins and achieves a total harmonic distortion of -68dBc at 1MHz with a 150Ω load. The THS4021CDGNG4 variant corresponds to the THS4021IDGNR, operating over a temperature range of -40°C to 85°C, with RoHS compliance, NIPDAU lead finish, and a Level-1 MSL rating.
350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers Ultra-Low Noise Voltage-Feedback
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4021CDGNG4 | THS4021CDGNG4-ND | THS4021CDGNG4 | THS4021CDGNG4 | THS4021CDGNG4 | THS4021CDGNG4 |
| Product Name | THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||
| Slew Rate | 470 V/µs | 470 V/µs | 4.70E-4 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |