The THS4281D is a very low-power, high-speed, rail-to-rail input and output voltage-feedback operational amplifier in an SOIC-8 package measuring 4.90mm by 3.91mm. It operates over a supply voltage range of 2.7V to 15V single supply or ±1.35V to ±7.5V dual supply, consuming 750 μA quiescent current at 5V. The device features a 90 MHz unity-gain bandwidth, a 35 V/μs slew rate, and an output that swings within 40 mV of the rails with a 10-kΩ load. It supports a common-mode input range extending 400 mV beyond the rails and has a maximum input offset voltage of 2.5 mV at 25°C. The operating temperature range is -40°C to 85°C.
Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
Win Source Part Number: 1209483-THS4281D
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 95 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 35V/µs
Current - Input Bias: 500 nA
Voltage - Input Offset: 500 µV
Current - Supply: 800µA
Current - Output / Channel: 60 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): THS4281D .;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-16999-5,-296-169
Base Product Number: THS4281
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16.5 V
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
95MHz Op Amp, Rail-to-Rail, 800uA, 1-Ch, 8-SOIC Product overview: THS4281D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 800uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 95MHz, 800uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4281D can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2500uV Offset-Max, 3.8MHz Band Width, PDSO8
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP VFB 1 CIRCUIT 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers Very Lo-Pwr R-To-R I/O Voltage Feedback
OP AMP, LOW POWER RRI/O, SMD, 4281; No. of Amplifiers:1 Amplifier; Bandwidth:95MHz; Slew Rate:35V/µs; Supply Voltage Range:± 1.35V to ± 8.25V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4281D | 1209483-THS4281D | 296-16999-5-ND | 687-THS4281D | THS4281D | THS4281D | 815-THS4281D | THS4281D | THS4281D | 29AH7795 | THS4281D |
| Product Name | THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 95MHz 800uA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 1 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Op Amp, Low Power Rri/o, Smd, 4281; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16.5 volts | 2.7 volts | 1.35 to 8.25 volts | |||||||
| VOS | 3.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 1000 microamps |