420-MHz Current-Feedback Amplifier 8-SOIC
420MHz Current-Feedback Op Amp, 1.75GHz GBW, 6500V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: THS3001ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 1.75GHz, 6500V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420MHz, 1.75GHz, 6500V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3001ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081352-THS3001ID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 420MHz
Amplifier Type: Current Feedback
Slew Rate: 6500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 6.6mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 1.75GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 3000uV Offset-Max, 350MHz Band Width, BIPolar, PDSO8
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
OP AMP, HIGH SPEED CFB, SMD, 3001; No. of Amplifiers:1 Amplifier; Bandwidth:420MHz; Slew Rate:1700V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Current Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers 420MHz Current
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3001ID | 687-THS3001ID | 081352-THS3001ID | THS3001ID | 296-7507-5-ND | THS3001ID | 33AH5010 | THS3001ID | THS3001ID | THS3001ID |
| Product Name | THS3001 420-MHz Current-Feedback Amplifier | 420MHz 1.75GHz 6500V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001ID | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, High Speed Cfb, Smd, 3001; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 33 volts | 4.5 to 16 volts | 9 volts | ||||||
| Slew Rate | 6500 V/µs | 6500 V/µs | 6500 V/µs | 1700 V/µs | 6500 V/µs | 0.0065 V/µs |