The THS3111 is a low-noise, high-voltage, current-feedback operational amplifier designed for applications such as video distribution and capacitive load driving. It operates over a supply range of ±5 V to ±15 V and provides a bandwidth of 90 MHz at a gain of 2 with a 100 Ω load. The device features a maximum output current of 260 mA and a slew rate of 1300 V/μs. It is housed in the HVSSOP-8 (DGN) package with a PowerPAD™, and operates over the industrial temperature range of -40°C to +85°C. The PowerPAD is electrically isolated from other pins and must be thermally connected to a heatsinking plane for proper dissipation.
Single, Low Noise, High Voltage Current-Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Operational Amplifier, 1 Func, 10000uV Offset-Max, 100MHz Band Width, PDSO8
100MHz Current-Feedback Op Amp, 1300V/µs Slew Rate, 260mA Output, 8-HVSSOP Product overview: THS3111IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1300V, 260mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 1300V, 260mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3111IDGN can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1267023-THS3111IDGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Current - Input Bias: 1.5μA
Voltage - Input Offset: 3mV
Family Name: THS3111
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 260mA
SR - Slew Rate: 1300 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): OP20FP; OP22HP; OP21FP;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers Single Lo-Noise Hi-Vltg Crnt-Feedbck
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
Current Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3111IDGN | THS3111IDGN | 687-THS3111IDGN | 296-15771-5-ND | 1267023-THS3111IDGN | THS3111IDGN | THS3111IDGN | THS3111IDGN |
| Product Name | THS3111 Single, Low Noise, High Voltage Current-Feedback Amplifier | 100MHz 1300V 260mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3111IDGN | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SSOP; SOP; HVSSOP8 | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 volts |