The THS3120 is a low-noise, high-output drive, current-feedback operational amplifier with a power-down feature, designed for applications such as video distribution and capacitive load driving. It is offered in an MSOP-8 (DGN) PowerPAD™ package, with an operating temperature range of -40°C to +85°C. The device supports a dual supply voltage from ±5 V to ±15 V, delivers a maximum output current of 475 mA, has a slew rate of 1700 V/μs, a bandwidth of 120 MHz at a gain of 2 and a 50 Ω load, and features a voltage noise of 2.5 nV/√Hz. It complies with ESD ratings of 1000 V HBM, 1500 V CDM, and 200 V MM.
Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier with Power-down 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267030-THS3120CDGN
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 130MHz
Supply Current: 7mA
Amplifier Type: Current Feedback
Slew Rate: 1700V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 2mV
Current - Output / Channel: 490mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: THS3120
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
130MHz Current-Feedback Op Amp, 490mA Output, 1-Ch, HVSSOP Product overview: THS3120CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 490mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 490mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3120CDGN can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-HVSSOP
Operational Amplifier, 1 Func, 10000uV Offset-Max, 66MHz Band Width, PDSO8
High Speed Operational Amplifiers Single Lo-Noise Hi-Output
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
Current Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3120CDGN | 1267030-THS3120CDGN | 687-THS3120CDGN | THS3120CDGN-ND | THS3120CDGN | THS3120CDGN | THS3120CDGN | THS3120CDGN |
| Product Name | THS3120 Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier with Power-down | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3120CDGN | 130MHz 490mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | |||||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps |