Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267159-THS4281DBVT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 95MHz
Supply Current: 800μA
Amplifier Type: Voltage Feedback
Slew Rate: 35V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Signal Processing, Sensing & Instrumentation
Family Part Number: THS4281
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16.5V, ±1.35V ~ 8.25V
95MHz Op Amp, Rail-to-Rail, Low Power, SOT-23-5 Product overview: THS4281DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 95MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 95MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4281DBVT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers Very Lo-Pwr R-To-R I/O Voltage Feedback
IC OPAMP VFB 1 CIRCUIT SOT23-5
OP AMP, 95MHZ, 35V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:95MHz; Slew Rate:35V/µs; Supply Voltage Range:± 1.35V to ± 8.25V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
OPAMP, VFB, R-R, 95MHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:90MHz; Slew Rate:35V/µs; Supply Voltage Range:2.7V to 15V, ± 1.35V to ± 8.25V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4281DBVT | 1267159-THS4281DBVT | 6609981 | 6609981P | 687-THS4281DBVT | 296-17000-6-ND | THS4281DBVT | THS4281DBVT | THS4281DBVT | THS4281DBVT | 10J9689 | 29AH7796 | THS4281DBVT |
| Product Name | THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier | Electronic Wholesale - THS4281DBVT | Op Amps | Op Amps | Low-Power 95MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 95Mhz, 35V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Opamp, Vfb, R-R, 95Mhz, Sot23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16.5 volts | 2.7 volts | 1.35 to 8.25 volts | 2.7 volts | ||||||||
| VOS | 3.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||||
| Quiescent Current (IQ) | 1000 microamps |