Manufacturer: STMicroelectronics
Win Source Part Number: 1106623-TDA7851A
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 75W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Case / Package: 27-Flexiwatt (Vertical)
Dimension: 27-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Audio Amp Speaker 4-CH Stereo 48W Class-AB Automotive 27-Pin FLEXIWATT Tube Product overview: TDA7851A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 48W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 48W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7851A can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
IC AMP AB QUAD 75W 27FLEXIWATT
IC AMP AB QUAD 75W 27FLEXIWATT
AUDIO POWER AMP, AB, -40 TO 105DEG C; Output Power:48W; Amplifier Class:AB; No. of Channels:4 Channel; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt; No. of Pins:27Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers 4 x 50 W MOSFET Quad Bridge Pwr Amplifier
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
IC AMP AB QUAD 75W 27FLEXIWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1106623-TDA7851A | 742-TDA7851A | 497-11759-5-ND | TDA7851A | TDA7851A | 26AH0303 | TDA7851A | TDA7851A | TDA7851A |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7851A | Automotive 48W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, Ab, -40 To 105Deg C; Output Power Stmicroelectronics | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | 8 to 18 volts | |||
| Output Power | 75 watts | 75 watts | 75 watts | 48 watts | 75 watts | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | |||||
| Package Type | 27-Flexiwatt (Vertical) | Rail/Tube | 27-Flexiwatt, Formed Leads | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) | Through Hole |