Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70
Operational Amplifier, 1 Func, 7000uV Offset-Max, 160MHz Band Width, BIPolar, PDSO8
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1267129-THS4140CDGN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 160MHz
Amplifier Type: Differential
Current - Input Bias: 5.1μA
Voltage - Input Offset: 1mV
Family Name: THS4140
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 85mA
SR - Slew Rate: 450 V/μs
GBP - Gain Bandwidth Product: 205MHz
Dual Supply Voltage (±): 4 V ~ 33 V, ±2 V ~ 16.5 V
Alternative Parts (Cross-Reference): AD8390ACPZ-REEL7; AD8390ARC-REEL7; AD8390ACPZ-R2;
Introduction Date: July 01, 2004
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
160MHz Diff Op Amp, 450V/µs Slew Rate, 16.5V Dual Supply Product overview: THS4140CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 450V, 16.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 450V, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4140CDGN can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Fully Diff I/O High Slew Rate
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4140CDGN | THS4140CDGN | THS4140CDGN-ND | 1267129-THS4140CDGN | 687-THS4140CDGN | THS4140CDGN | THS4140CDGN | THS4140CDGN |
| Product Name | THS4140 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4140CDGN | Dual 160MHz 450V 16.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Source Current (IS) | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps |