STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Audio TDA7808-ZST

Description
Win Source Part Number: 1225179-TDA7808-ZST Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Series: Automotive, AEC-Q100 Type: Class AB Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 27W x 4 @ 4Ohm Voltage - Supply: 6V ~ 18.5V Package / Case: PowerSO-36 Exposed Top Pad Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): TDA7808ZST; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Base Product Number: TDA7808
Request a Quote Datasheet
Description
Win Source Part Number: 1225179-TDA7808-ZST Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Series: Automotive, AEC-Q100 Type: Class AB Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 27W x 4 @ 4Ohm Voltage - Supply: 6V ~ 18.5V Package / Case: PowerSO-36 Exposed Top Pad Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): TDA7808ZST; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Base Product Number: TDA7808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 1225179-TDA7808-ZST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
1225179-TDA7808-ZST
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 1225179-TDA7808-ZST
Win Source Part Number: 1225179-TDA7808-ZST Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Series: Automotive, AEC-Q100 Type: Class AB Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 27W x 4 @ 4Ohm Voltage - Supply: 6V ~ 18.5V Package / Case: PowerSO-36 Exposed Top Pad Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): TDA7808ZST; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Base Product Number: TDA7808

Win Source Part Number: 1225179-TDA7808-ZST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Automotive, AEC-Q100
Type: Class AB
Package: Tape & Reel (TR)
Standard Package: 600
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 27W x 4 @ 4Ohm
Voltage - Supply: 6V ~ 18.5V
Package / Case: PowerSO-36 Exposed Top Pad
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): TDA7808ZST;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: TDA7808

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TDA7808-ZST
Audio Amplifiers TDA7808-ZST
Audio Amplifiers High efficiency digital input automotive quad power amplifier, start stop compatible

Audio Amplifiers High efficiency digital input automotive quad power amplifier, start stop compatible

Buy Now Datasheet
Linear - Amplifiers - Audio - TDA7808-ZST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA7808-ZST
Linear - Amplifiers - Audio TDA7808-ZST
HIGH EFFICIENCY DIGITAL INPUT AU

HIGH EFFICIENCY DIGITAL INPUT AU

Supplier's Site Datasheet
Audio Amplifiers - TDA7808-ZST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA7808-ZST
Audio Amplifiers TDA7808-ZST
Audio Audio Amplifier 4 Channel PowerSO-36

Audio Audio Amplifier 4 Channel PowerSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 1225179-TDA7808-ZST TDA7808-ZST TDA7808-ZST TDA7808-ZST
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Supply Voltage (VS) 6 to 18.5 volts 6 to 18.5 volts
Output Power 27 watts 27 watts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data