175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Video Amplifier, 2 Channel(s), 2 Func, Bipolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 143929-THS4082CD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 175MHz
Amplifier Type: Voltage Feedback
Slew Rate: 230 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
175MHz Dual Audio Amplifier, 8-SOIC, 85mA Output Product overview: THS4082CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 175MHz, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 175MHz, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082CD can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
VIDEO AMPLIFIER, 2 CHANNEL(S), 2 FUNC, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual 175MHz
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4082CD | 296-7550-5-ND | THS4082CD | 143929-THS4082CD | 687-THS4082CD | THS4082CD | 16991630 | THS4082CD | THS4082CD | THS4082CD |
| Product Name | THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082CD | Dual 175MHz 85mA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | ||||||
| Slew Rate | 230 V/µs | 230 V/µs | 233 V/µs | 2.30E-4 V/µs | 230 V/µs | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |