Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier with Power-down 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 10000uV Offset-Max, 66MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 936467-THS3120ID
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: THS3120
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-15772-5, -THS3120IDG4, -THS3120ID-NDR, -THS3120IDG4-NDR, -296-15772-5-ND, THS3120IDG4, -296-15772-5, THS3120IDG4-ND
Current Feedback Amplifier 1 Circuit 8-SOIC
130MHz Op Amp, 490mA Output, 1700V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: THS3120ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 490mA, 1700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 490mA, 1700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3120ID can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Single Lo-Noise Hi-Output
Current Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3120ID | THS3120ID | 936467-THS3120ID | 296-15772-5-ND | 687-THS3120ID | THS3120ID | THS3120ID | THS3120ID | THS3120ID |
| Product Name | THS3120 Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier with Power-down | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3120ID | Instrumentation, Op Amps, Buffer Amps | 130MHz 490mA 1700V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |