The THS4041IDRQ1 is an automotive-grade, single-channel, high-speed voltage feedback amplifier in an 8-pin SOIC package, designed to drive any capacitive load with unity gain stability. It offers a bandwidth of 165 MHz at −3 dB with no load and 400 V/µs slew rate, operates from ±5 V to ±15 V dual supplies, and delivers 100 mA output current. It meets automotive qualification standards, operates from −40°C to 85°C, and features low distortion with THD of −75 dBc at 1 MHz into 150 Ω and −89 dBc into 1 kΩ. The device is rated for a maximum junction temperature of 150°C and has a package thermal impedance of 215°C/W using the JEDEC Low-K test PCB. Its pinout is standard with no internal connections on pins 5 and 8. The part is supplied in a 2500-piece tape and reel configuration with 330 mm reel diameter and 12.4 mm tape width.
Automotive Catalog 165-MHz C-Stable High Speed Amplifer 8-SOIC -40 to 85
165MHz Audio Amplifier, 1-Ch, 8-SOIC, 4.5-16V Product overview: THS4041IDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 165MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4041IDRQ1 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1106983-THS4041IDRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 165MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 10000uV Offset-Max
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers Auto Cat 165-MHz C- Stable Hi Speed Amp
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4041IDRQ1 | 687-THS4041IDRQ1 | THS4041IDRQ1-ND | 1106983-THS4041IDRQ1 | THS4041IDRQ1 | THS4041IDRQ1 | THS4041IDRQ1 | THS4041IDRQ1 | THS4041IDRQ1 |
| Product Name | THS4041-Q1 Automotive Catalog 165-MHz C-Stable High Speed Amplifer | 165MHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4041IDRQ1 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 32 volts | ||||||
| Slew Rate | 400 V/µs | 400 V/µs | 400 V/µs | 400 V/µs | 4.00E-4 V/µs |