Amplifier IC Class D 24-HSOP
IC AMP CLASS D 100W 24HSOP Product overview: TDF8591TH/N1TJ from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8591TH/N1TJ can be used for catalog matching and distributor lookup.
Amplifier IC Class D 24-HSOP
IC AMP CLASS D 100W 24HSOP
Audio Amplifiers 2 x 100 W SE (4 Ohm) or 1 x 310 W BTL (4 Ohm) class-D amplifier
IC AMP CLASS D 100W 24HSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TDF8591TH/N1TJ-ND | 742-TDF8591TH/N1TJ | TDF8591TH/N1TJ | TDF8591TH/N1TJ | TDF8591TH/N1TJ | TDF8591TH/N1TJ |
| Product Name | Audio Amplifiers | 100W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 14 to 29 volts | 14 to 29 volts | 29 to 14 volts | |||
| Output Power | 100 watts | 100 watts | 100 watts | |||
| Operation Class | Class D | Class D |