Manufacturer: STMicroelectronics
Win Source Part Number: 1266245-TDA7563AH
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Package: 27-Flexiwatt (Formed Leads)
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 18 V
Max Output Power x Channels @ Load: 75W x 4 @ 2 Ohm
Family Name: TDA7563A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 27-Flexiwatt (Horizontal)
Alternative Parts (Cross-Reference): TDF8544TH/N2,518; TDF8544SD/N2; TDF8544SD/N2,112;
Introduction Date: February 07, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
Intelligent high efficiency (class SB) quad BTL output with full I2C diagnostics (turn on, permanent, ac) and stand-by/mute input Product overview: TDA7563AH from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7563AH can be used for catalog matching and distributor lookup.
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
IC AMP AB QUAD 75W 27FLEXIWATT
IC AMP AB QUAD 75W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
IC AMP AB QUAD 75W 27FLEXIWATT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266245-TDA7563AH | 497-19241-ND | 742-TDA7563AH | TDA7563AH | TDA7563AH | TDA7563AH | TDA7563AH | TDA7563AH |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7563AH | Audio Amplifiers | Quad Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |||
| Output Power | 75 watts | 75 watts | 75 watts | 75 watts | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Features | Thermal Shutdown Protection |