175-MHz Low-Power Voltage-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO8
High Speed Operational Amplifiers 175-MHz Low-Power Volt-Feedback Amp
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4081CDGN | THS4081CDGN-ND | THS4081CDGN | THS4081CDGN | THS4081CDGN | THS4081CDGN |
| Product Name | THS4081 175-MHz Low-Power Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||
| Package Type | SOIC,MSOP-PowerPAD | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | |
| Source Current (IS) | 3.4 milliamps | 3.4 milliamps | ||||
| Slew Rate | 230 V/µs | 230 V/µs | 2.30E-4 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |