STMicroelectronics, Inc. Linear - Linear - Amplifiers - Audio - TDA7801 TDA7801

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266260-TDA7801 Packaging: Tube Type: Class D Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C (TA) Features: Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby Package: 27-Flexiwatt (Formed Leads) Output Type: 4-Channel (Quad) Operating Supply Voltage: 8 V ~ 18 V Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm Family Name: TDA7801 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 27-Flexiwatt (Vertical) Alternative Parts (Cross-Reference): TDA7801H; TDA7801SM; TDA7801SMTR; Introduction Date: September 12, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266260-TDA7801 Packaging: Tube Type: Class D Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C (TA) Features: Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby Package: 27-Flexiwatt (Formed Leads) Output Type: 4-Channel (Quad) Operating Supply Voltage: 8 V ~ 18 V Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm Family Name: TDA7801 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 27-Flexiwatt (Vertical) Alternative Parts (Cross-Reference): TDA7801H; TDA7801SM; TDA7801SMTR; Introduction Date: September 12, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TDA7801 - 1266260-TDA7801 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7801
1266260-TDA7801
Linear - Linear - Amplifiers - Audio - TDA7801 1266260-TDA7801
Manufacturer: STMicroelectronics Win Source Part Number: 1266260-TDA7801 Packaging: Tube Type: Class D Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C (TA) Features: Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby Package: 27-Flexiwatt (Formed Leads) Output Type: 4-Channel (Quad) Operating Supply Voltage: 8 V ~ 18 V Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm Family Name: TDA7801 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 27-Flexiwatt (Vertical) Alternative Parts (Cross-Reference): TDA7801H; TDA7801SM; TDA7801SMTR; Introduction Date: September 12, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1266260-TDA7801
Packaging: Tube
Type: Class D
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Package: 27-Flexiwatt (Formed Leads)
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 18 V
Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm
Family Name: TDA7801
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 27-Flexiwatt (Vertical)
Alternative Parts (Cross-Reference): TDA7801H; TDA7801SM; TDA7801SMTR;
Introduction Date: September 12, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - TDA7801 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA7801
Audio Amplifiers TDA7801
Audio Audio Amplifier 4 Channel 27-Flexiwatt (Vertical)

Audio Audio Amplifier 4 Channel 27-Flexiwatt (Vertical)

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TDA7801
Audio Amplifiers TDA7801
Audio Amplifiers Digital Input Quad Bridge Pwr Amplifier

Audio Amplifiers Digital Input Quad Bridge Pwr Amplifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 1266260-TDA7801 TDA7801 TDA7801
Product Name Linear - Linear - Amplifiers - Audio - TDA7801 Audio Amplifiers Audio Amplifiers
Supply Voltage (VS) 8 to 18 volts 8 to 18 volts
Output Power 72 watts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412899P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers