Texas Instruments THS3202 2GHz Current Feedback Amplifier THS3202DGNR

Description
2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3202 2GHz Current Feedback Amplifier - THS3202DGNR - Texas Instruments
Dallas, TX, United States
THS3202 2GHz Current Feedback Amplifier
THS3202DGNR
THS3202 2GHz Current Feedback Amplifier THS3202DGNR
2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 2GHz 9000V Operational Amplifier IC
687-THS3202DGNR
Dual 2GHz 9000V Operational Amplifier IC 687-THS3202DGNR
2GHz Audio Amplifier, Dual, HVSSOP, 9000V/µs Slew Rate Product overview: THS3202DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 9000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 9000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202DGNR can be used for catalog matching and distributor lookup.

2GHz Audio Amplifier, Dual, HVSSOP, 9000V/µs Slew Rate Product overview: THS3202DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 9000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 9000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3202DGNR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3202DGNR-ND
Instrumentation, Op Amps, Buffer Amps THS3202DGNR-ND
Current Feedback Amplifier 2 Circuit 8-HVSSOP

Current Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3202DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3202DGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS3202DGNR
IC OPAMP CFA 2 CIRCUIT 8HVSSOP

IC OPAMP CFA 2 CIRCUIT 8HVSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202DGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3202DGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3202DGNR
IC OPAMP CFA 2 CIRCUIT 8HVSSOP

IC OPAMP CFA 2 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3202DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3202DGNR
Instrumentation, OP Amps, Buffer Amps THS3202DGNR
Current Feedback Amplifier 2 Circuit 8-HVSSOP

Current Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3202DGNR
High Speed Operational Amplifiers THS3202DGNR
High Speed Operational Amplifiers 2GHz Current Feedback Amplifier

High Speed Operational Amplifiers 2GHz Current Feedback Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3202DGNR 687-THS3202DGNR THS3202DGNR-ND THS3202DGNR THS3202DGNR THS3202DGNR THS3202DGNR
Product Name THS3202 2GHz Current Feedback Amplifier Dual 2GHz 9000V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" 8-HVSSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Standards RoHS RoHS
Supply Voltage (VS) 6.6 to 15 volts
Slew Rate 9000 V/µs 9000 V/µs 0.0090 V/µs 9000 V/µs
Unlock Full Specs
to access all available technical data