The THS4031 is a single-channel, 100MHz, low-noise voltage feedback amplifier designed for applications such as buffering analog-to-digital converters and active filters. It is available in an 8-pin SOIC package measuring 4.9mm by 6mm, with an operating temperature range of -40°C to 85°C. The device offers a typical input offset voltage of 0.3mV, a slew rate of 100V/μs, a bandwidth of 100MHz at a gain of 2, and a typical output current drive of 200mA. It operates from ±4.5V to ±16V supply voltages and has a voltage noise of 1.2nV/√Hz. The THS4031 is unity-gain stable with 120MHz bandwidth and features offset nulling pins.
100-MHz Low Noise Voltage-Feedback Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1267072-THS4031ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Family Name: THS4031
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 90mA
SR - Slew Rate: 100 V/μs
Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V
Alternative Parts (Cross-Reference): LT1354IS8; LT1363CS8#TR; LT1363CS8;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8
100MHz Op Amp, Low Noise, 1.6nV/rtHz, 100V/µs Slew, 8-SOIC Product overview: THS4031ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4031ID can be used for catalog matching and distributor lookup.
OP AMP, 100MHZ, SMD, 4031, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:100MHz; Slew Rate:100V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, 100MHZ, 100V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:100MHz; Slew Rate:100V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers 100MHz Low Noise
Operational Amplifier, Single, 100 Mhz, 1, 100 V/ S, 4.5V To 16V, Soic, 8 Rohs Compliant: Yes
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4031ID | 296-7522-5-ND | 1267072-THS4031ID | THS4031ID | 687-THS4031ID | 28AH5294 | 76C6308 | THS4031ID | THS4031ID | THS4031ID | 815-THS4031ID | THS4031ID |
| Product Name | THS4031 100-MHz Low Noise Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4031ID | 100MHz 100V SOIC Operational Amplifier IC | Op Amp, 100Mhz, Smd, 4031, Soic8; No. Of Amplifiers Texas Instruments | Op Amp, 100Mhz, 100V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Operational Amplifier, Single, 100 Mhz, 1, 100 V/ S, 4.5V To 16V, Soic, 8 Rohs Compliant: Yes | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||||||
| Slew Rate | 100 V/µs | 100 V/µs | 100 V/µs | 100 V/µs | 100 V/µs | 1.00E-4 V/µs | 1.00E-4 V/µs | 100 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |