3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-MSOP-PowerPAD -40 to 85
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 043081-THS4120IDGN
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
100MHz Diff CMOS Op Amp, 55V/µs, 8-HVSSOP Product overview: THS4120IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120IDGN can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifiers Fully Differential CMOS
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4120IDGN | THS4120IDGN-ND | THS4120IDGN | 043081-THS4120IDGN | 687-THS4120IDGN | THS4120IDGN | THS4120IDGN | THS4120IDGN |
| Product Name | THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120IDGN | 100MHz 55V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,MSOP-PowerPAD,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | SOP; MSOP; 8-MSOP-PowerPad | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | |||||
| Slew Rate | 55 V/µs | 55 V/µs | 55 V/µs | 55 V/µs | 5.50E-5 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |