The THS3125IPWP is a dual, low-noise, high-speed current feedback amplifier with a 450-mA output current drive and a shutdown mode that reduces supply current to 370 µA. It is packaged in a 14-lead HTSSOP with PowerPAD, measuring 5.00 mm × 4.40 mm. The device operates from ±5 V to ±15 V, offers a slew rate of 1550 V/µs, a −3-dB bandwidth of 128 MHz with 50-Ω load and 470-Ω feedback, and maintains −80 dBc THD at 1 MHz with 2 V peak output. It includes a shutdown control pin and a reference pin for shutdown threshold control, and is rated for operation from −40°C to +85°C.
Dual, High Output Current, 120-MHz Amplifier With Shutdown 14-HTSSOP -40 to 85
Current Feedback Amplifier 2 Circuit 14-HTSSOP
Dual 160MHz Op Amp, 440mA Output, HTSSOP, 1550V/µs Slew Rate Product overview: THS3125IPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, 1550V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, 1550V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125IPWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054692-THS3125IPWP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Slew Rate: 1550 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 4.4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.4mA
Channel Output Current: 440mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 10000uV Offset-Max, 138MHz Band Width, PDSO14
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
Current Feedback Amplifier 2 Circuit 14-HTSSOP
High Speed Operational Amplifiers Dual High Output Current 120-MHz
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3125IPWP | 296-13340-5-ND | 687-THS3125IPWP | 054692-THS3125IPWP | THS3125IPWP | THS3125IPWP | THS3125IPWP | THS3125IPWP | THS3125IPWP |
| Product Name | THS3125 Dual, High Output Current, 120-MHz Amplifier With Shutdown | Instrumentation, Op Amps, Buffer Amps | Dual 160MHz 440mA 1550V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125IPWP | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP,SOIC | "14-PowerTSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 14-HTSSOP | SSOP; SOP; TSSOP; HTSSOP14 | -40degC ~ 85degC | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Source Current (IS) | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | |||||
| Slew Rate | 1550 V/µs | 1550 V/µs | 1550 V/µs | 0.0015 V/µs | 1550 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |