175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers 175-MHz Low-Power Vltg-Feedback Dual
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4082CDG4 | THS4082CDG4-ND | THS4082CDG4 | THS4082CDG4 | THS4082CDG4 | THS4082CDG4 |
| Product Name | THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Source Current (IS) | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | |||
| Slew Rate | 230 V/µs | 230 V/µs | 2.30E-4 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |