Super-Fast Ultra-Low Distortion High Speed Amplifier 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141148-THS4271DRBT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Voltage Feedback
Slew Rate: 1000 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V
Operating Supply Current: 22mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 400MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
1.4GHz Op Amp, 1000V/µs Slew Rate, 160mA Output, 1-Ch, VSON Product overview: THS4271DRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 1000V, 160mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 1000V, 160mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4271DRBT can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 10000uV Offset-Max, 40MHz Band Width, PDSO8
IC VOLTAGE FEEDBACK 1 CIRC 8SON
High Speed Operational Amplifiers Super-Fast Ultra-Low Distortion
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8SON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4271DRBT | 141148-THS4271DRBT | 296-15405-1-ND | 687-THS4271DRBT | THS4271DRBT | THS4271DRBT | THS4271DRBT | THS4271DRBT | THS4271DRBT |
| Product Name | THS4271 Super-Fast Ultra-Low Distortion High Speed Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4271DRBT | Instrumentation, Op Amps, Buffer Amps | 1.4GHz 1000V 160mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,SON,VSSOP | 8-SON (3x3) | 8-VDFN Exposed Pad | Tape and Reel | VSON8 | 8-VDFN Exposed Pad | Surface Mount | ||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 10 volts | 5 volts | ||||||
| Source Current (IS) | 22 milliamps | 22 milliamps | 22 milliamps | 22 milliamps | |||||
| VOS | 5 millivolts | 5 millivolts |