The THS4021IDR is a single-channel, high-speed voltage-feedback amplifier designed for low-noise applications such as ultrasound and communication systems. It operates from ±4.5V to ±16V power supplies, delivers ±200mA output drive, and has a 2GHz gain-bandwidth product with a 470V/μs slew rate. Stable at gains of 10V/V or higher, it features a voltage noise of 1.2nV/√Hz and 30ns settling time (0.1%) at 10V/V. The device is packaged in an 8-pin SOIC and operates over the industrial temperature range of -40°C to 85°C.
350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1106968-THS4021IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 470 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC OP AMP 1CH 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC OP AMP 1CH 8-SOIC
350MHz Op Amp, 470V/µs Slew Rate, 100mA Output, 1-Ch, 8-SOIC Product overview: THS4021IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 470V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 470V, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4021IDR can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Ultra-Low Noise Voltage-Feedback
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4021IDR | 1106968-THS4021IDR | 296-THS4021IDRDKR-ND | 687-THS4021IDR | 815-THS4021IDR | THS4021IDR | THS4021IDR | THS4021IDR | THS4021IDR |
| Product Name | THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4021IDR | Instrumentation, Op Amps, Buffer Amps | 350MHz 470V 100mA SOIC Operational Amplifier IC | IC OPAMP VFB 1 CIRCUIT 8SOIC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts | ||||||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts |