180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1106998-THS4062CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 7.8mA
Channel Output Current: 115mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit 8-SOIC
180MHz Dual Op Amp, 400V/µs Slew Rate, 115mA Output Product overview: THS4062CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, 400V, 115mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, 400V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062CDRG4 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers 180-MHz High Output Drive
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4062CDRG4 | 1106998-THS4062CDRG4 | THS4062CDRG4-ND | 687-THS4062CDRG4 | THS4062CDRG4 | THS4062CDRG4 | THS4062CDRG4 | THS4062CDRG4 | THS4062CDRG4 |
| Product Name | THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CDRG4 | Instrumentation, Op Amps, Buffer Amps | Dual 180MHz 400V 115mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 9 to 33 volts | 9 to 32 volts | 9 volts | ||||||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||||
| VOS | 2.5 millivolts | 2.5 millivolts |