100-MHz Low Noise Voltage-Feedback Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032122-THS4031CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Slew Rate: 100 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 90mA
Alternative Parts (Cross-Reference): AD817ARZ; THS4041CD; THS4031CD; THS4021CD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8
100MHz Op Amp, Low Noise, 1.6nV/√Hz, 90dB CMRR, 8-SOIC Product overview: THS4031CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4031CD can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
OP AMP, 100MHZ, SMD, 4031, SOIC8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:100MHZ; SLEW RATE:100V/µS; SUPPLY VOLTAGE RANGE:± 4.5V TO ± 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP AMP, 100MHZ, SMD, 4031, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:100MHz; Slew Rate:100V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
High Speed Operational Amplifiers 100MHz Low Noise
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4031CD | 032122-THS4031CD | 296-2406-5-ND | THS4031CD | 687-THS4031CD | THS4031CD | THS4031CD | 17126550 | 28AH5292 | THS4031CD | THS4031CD |
| Product Name | THS4031 100-MHz Low Noise Voltage-Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4031CD | Instrumentation, Op Amps, Buffer Amps | 100MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Op Amp, 100Mhz, Smd, 4031, Soic8; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts | 4.5 to 16 volts | 9 volts | ||||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | ||||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts |