Win Source Part Number: 1357390-TDA7802SMTR
Category: Integrated Circuits (ICs) - Audio Special Purpose
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Base Product Number: TDA7802
HTSUS: 8542.33.0001
Applications: Automotive Audio
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Audio Amplifier
Number of Channels: 4
Interface: I²C
Specifications: 115dB
IC AMP D QUAD 72W 27FLEXIWATT
Audio Amplifiers Low voltage operation, digital input (I2S), improved high efficiency (class SB-I) quad BTL output power amplifier with full I2C diagnostics
AUDIO POWER AMP, AB, -40 TO 105DEG C ROHS COMPLIANT: YES
Audio Audio Amplifier 4 Channel
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1357390-TDA7802SMTR | TDA7802SMTR | TDA7802SMTR | 69AH2957 | TDA7802SMTR |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, Ab, -40 To 105Deg C Rohs Compliant Stmicroelectronics | Audio Amplifiers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |